TE Connectivity Chip Resistor - Surface Mount CPF0402B18K2E1

Description
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102659CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102659CT-ND
Chip Resistor - Surface Mount A102659CT-ND
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102659TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102659TR-ND
Chip Resistor - Surface Mount A102659TR-ND
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102659DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102659DKR-ND
Chip Resistor - Surface Mount A102659DKR-ND
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B18K2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B18K2E1
63mW 25V Resistor 52-CPF0402B18K2E1
Thin Film Resistor, 18.2kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B18K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B18K2E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 18.2kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B18K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B18K2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033630-CPF0402B18K2E1
Resistors - Chip Resistor - Surface Mount 1033630-CPF0402B18K2E1
Win Source Part Number: 1033630-CPF0402B18K2 E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 18.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB1822X; RT0402BRD0718K2L; ERA-2AEB203X; ERA-2AEB183X; CPF0402B20KE; TNPW040217K8BEED5-18 79215-9; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A102659CT,5-1879215- 9-ND,518792159,A1026 59DKR,5-1879215-9,A1 02659TR Base Product Number: CPF0402

Win Source Part Number: 1033630-CPF0402B18K2E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 18.2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2AEB1822X; RT0402BRD0718K2L; ERA-2AEB203X; ERA-2AEB183X; CPF0402B20KE; TNPW040217K8BEED5-1879215-9;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A102659CT,5-1879215-9-ND,518792159,A102659DKR,5-1879215-9,A102659TR
Base Product Number: CPF0402

Buy Now Datasheet
Res, 18K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0753
Res, 18K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0753
RES, 18K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 18K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102659CT-ND 52-CPF0402B18K2E1 1033630-CPF0402B18K2E1 57AC0753
Product Name Chip Resistor - Surface Mount 63mW 25V Resistor Resistors - Chip Resistor - Surface Mount Res, 18K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers