0402 Thin Film Resistor, 187 Ohm, 0.1%, 25V, 63mW, SM Product overview: CPF0402B187RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 187 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 187 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B187RE1 can be used for catalog matching and distributor lookup.
187 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
187 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 187 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 187 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]
RES, 187R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:187ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES SMD 187 OHM 0.1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CPF0402B187RE1 | A102657TR-ND | 95W6142 | 23R3600 | 57AC0758 | CPF0402B187RE1 |
| Product Name | 187 Ohm 25V 63mW Resistor | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 187 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 187 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity | Res, 187R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | THIN FILM | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 187 ohms | 187 ohms | 187 ohms | 187 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 25 volts | 25 volts | ||||
| Operating AC Voltage | 25 volts | 25 volts |