TE Connectivity SMD 25V 63mW Resistor CPF0402B180KE1

Description
0402 Thin Film Resistor 180kR 0.1% 25V 63mW SMD Product overview: CPF0402B180KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B180KE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor 180kR 0.1% 25V 63mW SMD Product overview: CPF0402B180KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B180KE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25V 63mW Resistor - 52-CPF0402B180KE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25V 63mW Resistor
52-CPF0402B180KE1
SMD 25V 63mW Resistor 52-CPF0402B180KE1
0402 Thin Film Resistor 180kR 0.1% 25V 63mW SMD Product overview: CPF0402B180KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B180KE1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor 180kR 0.1% 25V 63mW SMD Product overview: CPF0402B180KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B180KE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103794TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103794TR-ND
Chip Resistor - Surface Mount A103794TR-ND
180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103794DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103794DKR-ND
Chip Resistor - Surface Mount A103794DKR-ND
180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103794CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103794CT-ND
Chip Resistor - Surface Mount A103794CT-ND
180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326366-CPF0402B180KE1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326366-CPF0402B180KE1
Resistors - Chip Resistor - Surface Mount 1326366-CPF0402B180KE1
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1326366-CPF0402B180K E1 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 180 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A103794TR,318792164, A103794DKR,3-1879216 -4,A103794CT RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1326366-CPF0402B180KE1
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 180 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A103794TR,318792164,A103794DKR,3-1879216-4,A103794CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 180K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 75AH8084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
75AH8084
Res, 180K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 75AH8084
RES, 180K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 180K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B180KE1 A103794TR-ND 1326366-CPF0402B180KE1 75AH8084
Product Name SMD 25V 63mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 180K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Resistance Range 180000 ohms 180000 ohms 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details