TE Connectivity 63mW 25V Resistor CPF0402B178RE1

Description
0402 Thin Film Resistor, 178R, 0.1%, 63mW, 25V, SMT Product overview: CPF0402B178RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B178RE1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
0402 Thin Film Resistor, 178R, 0.1%, 63mW, 25V, SMT Product overview: CPF0402B178RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B178RE1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, CPF Series, features a resistance value of 178 ohms and a power rating of 63 mW. It offers a tolerance of 0.1% and a maximum operating voltage of 25 V. This resistor is designed in a compact 0402 (1005 metric) package and is compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, ensuring reliability in various applications. The resistor also boasts a temperature coefficient of resistance (TCR) of 15 ppm/°C, providing high stability and accuracy, making it suitable for precision applications in communications, industrial controls, instrumentation, and medical devices.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, CPF Series, features a resistance value of 178 ohms and a power rating of 63 mW. It offers a tolerance of 0.1% and a maximum operating voltage of 25 V. This resistor is designed in a compact 0402 (1005 metric) package and is compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, ensuring reliability in various applications. The resistor also boasts a temperature coefficient of resistance (TCR) of 15 ppm/°C, providing high stability and accuracy, making it suitable for precision applications in communications, industrial controls, instrumentation, and medical devices.

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B178RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B178RE1
63mW 25V Resistor 52-CPF0402B178RE1
0402 Thin Film Resistor, 178R, 0.1%, 63mW, 25V, SMT Product overview: CPF0402B178RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B178RE1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 178R, 0.1%, 63mW, 25V, SMT Product overview: CPF0402B178RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B178RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102650TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102650TR-ND
Chip Resistor - Surface Mount A102650TR-ND
178 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

178 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102650CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102650CT-ND
Chip Resistor - Surface Mount A102650CT-ND
178 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

178 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102650DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102650DKR-ND
Chip Resistor - Surface Mount A102650DKR-ND
178 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

178 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 178 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6135 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 178 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6135
Surface Mount Thin Film Resistor, Cpf Series, 178 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6135
Surface Mount Thin Film Resistor, CPF Series, 178 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 178 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0402B178RE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B178RE1
Resistors - Chip Resistor - Surface Mount CPF0402B178RE1
RES SMD 178 OHM 0.1% 1/16W 0402

RES SMD 178 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B178RE1 A102650TR-ND 95W6135 CPF0402B178RE1
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 178 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details