0402 Thin Film Resistor, 174 Ohm, 0.1% Tol, 25V, 63mW, SM Product overview: CPF0402B174RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 174 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B174RE1 can be used for catalog matching and distributor lookup.
174 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
174 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
174 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-CPF0402B174RE1 | A102649TR-ND |
| Product Name | 174 Ohm 25V 63mW Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | THIN FILM | Thin Film (Chip) |
| Resistance Range | 174 ohms | 174 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 25 volts | |
| Operating AC Voltage | 25 volts |