RES 174 KOHM 0.1% 1/16W 0402
RES 174 KOHM 0.1% 1/16W 0402
174 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
CPF Thin Film Chip Resistor 0.1% 174K
CPF Thin Film Chip Resistor 0.1% 174K
RES 174 KOHM 0.1% 1/16W 0402
RES, 174K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:174kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 174K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:174kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0402B174KE1CT-ND | 1226372 | CPF0402B174KE1 | 08AC2608 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res, 174K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 (1005 Metric) | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |