0402 Thin Film Resistor, 16.2kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B16K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B16K2E1 can be used for catalog matching and distributor lookup.
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 16.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
RES SMD 16.2KOHM 0.1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CPF0402B16K2E1 | A102642TR-ND | 95W6118 | CPF0402B16K2E1 |
| Product Name | 25V 63mW Resistor | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | THIN FILM | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 16200 ohms | 16200 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 25 volts | |||
| Operating AC Voltage | 25 volts |