The Surface Mount Thin Film Resistor, CPF Series, part number 95W6115, has a resistance value of 154 ohms and a power rating of 63 mW at 70°C. It features a tolerance of 0.1% and a maximum operating voltage of 25 V. This resistor is designed for applications requiring high precision and stability, with a temperature coefficient of resistance (TCR) of 15 ppm/°C. The operating temperature range is from -55°C to +155°C, and it has an insulation resistance greater than 1000 M,Ѷ. The component is RoHS compliant and comes in a compact 0402 (1005 metric) package size, making it suitable for various electronic applications, including communications, industrial controls, instrumentation, and medical devices.
154 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 154 OHM 0.1% 1/16W 0402
Surface Mount Thin Film Resistor, CPF Series, 154 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 154 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | A102629TR-ND | CPF0402B154RE1 | 95W6115 | 23R3592 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 154 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 154 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | Surface Mount Technology (SMT / SMD); 0402 | |
| Resistance Range | 154 ohms | 154 ohms |