TE Connectivity 63mW 25V Resistor CPF0402B150RE1

Description
Thin Film Resistor, 150R, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B150RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B150RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 150R, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B150RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B150RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B150RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B150RE1
63mW 25V Resistor 52-CPF0402B150RE1
Thin Film Resistor, 150R, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B150RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B150RE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 150R, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B150RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B150RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102628CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102628CT-ND
Chip Resistor - Surface Mount A102628CT-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102628DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102628DKR-ND
Chip Resistor - Surface Mount A102628DKR-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102628TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102628TR-ND
Chip Resistor - Surface Mount A102628TR-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 150 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 80P3863 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 150 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
80P3863
Surface Mount Thin Film Resistor, Cpf Series, 150 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 80P3863
Surface Mount Thin Film Resistor, CPF Series, 150 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 150 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1257
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1257
RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B150RE1 A102628CT-ND 80P3863 06AC1257
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 150 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details