TE Connectivity Chip Resistor - Surface Mount CPF0402B150KE1

Description
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103792DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103792DKR-ND
Chip Resistor - Surface Mount A103792DKR-ND
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103792TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103792TR-ND
Chip Resistor - Surface Mount A103792TR-ND
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103792CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103792CT-ND
Chip Resistor - Surface Mount A103792CT-ND
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 150K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 75AH8083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
75AH8083
Res, 150K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 75AH8083
RES, 150K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 150K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 150K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1256
Res, 150K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1256
RES, 150K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 150K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103792DKR-ND 75AH8083 06AC1256
Product Name Chip Resistor - Surface Mount Res, 150K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 150K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details