TE Connectivity Surface Mount Resistors CPF0402B14KE1

Description
TE Connectivity CPF0402B14KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B14KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7015116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015116
Surface Mount Resistors 7015116
TE Connectivity CPF0402B14KE1

TE Connectivity CPF0402B14KE1

Supplier's Site
Surface Mount Resistors - 7015116P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015116P
Surface Mount Resistors 7015116P
TE Connectivity CPF0402B14KE1

TE Connectivity CPF0402B14KE1

Supplier's Site
Surface Mount Resistors - 1641075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641075
Surface Mount Resistors 1641075
TE Connectivity CPF0402B14KE1

TE Connectivity CPF0402B14KE1

Supplier's Site
Chip Resistor - Surface Mount - A102622TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102622TR-ND
Chip Resistor - Surface Mount A102622TR-ND
14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102622DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102622DKR-ND
Chip Resistor - Surface Mount A102622DKR-ND
14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102622CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102622CT-ND
Chip Resistor - Surface Mount A102622CT-ND
14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 14 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity - 22R4052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 14 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
22R4052
Surface Mount Thin Film Resistor, Cpf Series, 14 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity 22R4052
Surface Mount Thin Film Resistor, CPF Series, 14 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Surface Mount Thin Film Resistor, CPF Series, 14 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 14 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6101 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 14 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6101
Surface Mount Thin Film Resistor, Cpf Series, 14 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6101
Surface Mount Thin Film Resistor, CPF Series, 14 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 14 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7015116 7015116P A102622TR-ND 22R4052 95W6101
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 14 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 14 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402
Standards and Certifications RoHS RoHS RoHS
Resistance Range 14000 ohms
Power Rating 0.0600 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details