TE Connectivity Chip Resistor - Surface Mount CPF0402B143RE1

Description
143 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
143 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102620TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102620TR-ND
Chip Resistor - Surface Mount A102620TR-ND
143 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

143 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102620DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102620DKR-ND
Chip Resistor - Surface Mount A102620DKR-ND
143 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

143 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102620CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102620CT-ND
Chip Resistor - Surface Mount A102620CT-ND
143 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

143 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B143RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B143RE1
63mW 25V Resistor 52-CPF0402B143RE1
0402 Thin Film Resistor, 143R, 0.1%, 63mW, 25V, SM Product overview: CPF0402B143RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B143RE1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 143R, 0.1%, 63mW, 25V, SM Product overview: CPF0402B143RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B143RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 143 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 143 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6108
Surface Mount Thin Film Resistor, Cpf Series, 143 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6108
Surface Mount Thin Film Resistor, CPF Series, 143 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 143 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 143R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9215
Res, 143R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9215
RES, 143R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 143R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 23R0701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
23R0701
Res, 143R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 23R0701
RES, 143R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 143R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0402B143RE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B143RE1
Resistors - Chip Resistor - Surface Mount CPF0402B143RE1
RES SMD 143 OHM 0.1% 1/16W 0402

RES SMD 143 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102620TR-ND 52-CPF0402B143RE1 95W6108 46AK9215 CPF0402B143RE1
Product Name Chip Resistor - Surface Mount 63mW 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 143 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 143R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0603; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 143 ohms 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers