TE Connectivity Chip Resistor - Surface Mount CPF0402B133KE1

Description
RES 133 KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 133 KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B133KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B133KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0402B133KE1CT-ND
RES 133 KOHM 0.1% 1/16W 0402

RES 133 KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B133KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B133KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0402B133KE1TR-ND
133 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

133 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B133KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B133KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0402B133KE1DKR-ND
RES 133 KOHM 0.1% 1/16W 0402

RES 133 KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 133K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC7936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC7936
Res, 133K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC7936
RES, 133K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

RES, 133K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 10AC6669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
10AC6669
Res, 133K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 10AC6669
RES, 133K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 133K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0402B133KE1CT-ND 05AC7936 10AC6669
Product Name Chip Resistor - Surface Mount Res, 133K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 133K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details