TE Connectivity Chip Resistor - Surface Mount CPF0402B130KE1

Description
130 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
130 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103791TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103791TR-ND
Chip Resistor - Surface Mount A103791TR-ND
130 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

130 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103791DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103791DKR-ND
Chip Resistor - Surface Mount A103791DKR-ND
130 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

130 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103791CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103791CT-ND
Chip Resistor - Surface Mount A103791CT-ND
130 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

130 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 130 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6097 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 130 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6097
Surface Mount Thin Film Resistor, Cpf Series, 130 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6097
Surface Mount Thin Film Resistor, CPF Series, 130 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 130 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1253
Res, 130K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1253
RES, 130K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 130K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 130K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 94X4813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
94X4813
Res, 130K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 94X4813
RES, 130K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 130K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103791TR-ND 95W6097 06AC1253 94X4813
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 130 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 130K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 130K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details