TE Connectivity Surface Mount Resistors CPF0402B12RE1

Description
TE Connectivity CPF0402B12RE1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B12RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7014093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014093
Surface Mount Resistors 7014093
TE Connectivity CPF0402B12RE1

TE Connectivity CPF0402B12RE1

Supplier's Site
Surface Mount Resistors - 7014093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014093P
Surface Mount Resistors 7014093P
TE Connectivity CPF0402B12RE1

TE Connectivity CPF0402B12RE1

Supplier's Site
Chip Resistor - Surface Mount - A102607TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102607TR-ND
Chip Resistor - Surface Mount A102607TR-ND
12 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102607CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102607CT-ND
Chip Resistor - Surface Mount A102607CT-ND
12 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102607DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102607DKR-ND
Chip Resistor - Surface Mount A102607DKR-ND
12 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 12 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 80P3859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 12 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
80P3859
Surface Mount Thin Film Resistor, Cpf Series, 12 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 80P3859
Surface Mount Thin Film Resistor, CPF Series, 12 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 12 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 12R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R7261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R7261
Res, 12R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R7261
RES, 12R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 12R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7014093 7014093P A102607TR-ND 80P3859 21R7261
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 12 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity Res, 12R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0603; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 12 ohms 12 ohms 12 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details