12.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 12.4 OHM 0.1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF0402B12R4E-ND | CPF0402B12R4E |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 12.4 ohms | 12.4 ohms |