The Surface Mount Thin Film Resistor, CPF Series, part number 95W6084, has a resistance value of 12.1 ohms and a power rating of 63 mW. It features a tolerance of 0.1% and a maximum operating voltage of 25 V. This resistor is RoHS compliant and is suitable for applications requiring high precision and stability, such as communications, industrial controls, instrumentation, and medical devices. The temperature coefficient is specified at 15 ppm/°C, ensuring minimal drift with temperature changes. The operating temperature range is from -55°C to +155°C, and it has an insulation resistance greater than 1000 M,Ѷ. This component is designed for surface mount technology, making it compatible with automated assembly processes.
12.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
12.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
12.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistor, 12.1R, 0.1%, 63mW, 25V, 0402 SMT Product overview: CPF0402B12R1E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B12R1E1 can be used for catalog matching and distributor lookup.
Surface Mount Thin Film Resistor, CPF Series, 12.1 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 12.1 ohm, 63 mW, - 0.1%, 25 V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102608TR-ND | 52-CPF0402B12R1E1 | 95W6084 | 23R3583 |
| Product Name | Chip Resistor - Surface Mount | 63mW 25V Resistor | Surface Mount Thin Film Resistor, Cpf Series, 12.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 12.1 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | THIN FILM | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 12.1 ohms | 12.1 ohms |