TE Connectivity Chip Resistor - Surface Mount CPF0402B12KE1

Description
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102603CT-ND
Chip Resistor - Surface Mount A102603CT-ND
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102603TR-ND
Chip Resistor - Surface Mount A102603TR-ND
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102603DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102603DKR-ND
Chip Resistor - Surface Mount A102603DKR-ND
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 12 Kohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 80P3858 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 12 Kohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
80P3858
Surface Mount Thin Film Resistor, Cpf Series, 12 Kohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 80P3858
Surface Mount Thin Film Resistor, CPF Series, 12 kohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 12 kohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 12K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R3548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R3548
Res, 12K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R3548
RES, 12K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 12K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 12K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9209
Res, 12K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9209
RES, 12K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 12K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102603CT-ND 80P3858 23R3548 46AK9209
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 12 Kohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity Res, 12K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 12K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0805; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers