TE Connectivity Chip Resistor - Surface Mount CPF0402B12K7E1

Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102606TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102606TR-ND
Chip Resistor - Surface Mount A102606TR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102606DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102606DKR-ND
Chip Resistor - Surface Mount A102606DKR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102606CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102606CT-ND
Chip Resistor - Surface Mount A102606CT-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015084
Surface Mount Resistors 7015084
TE Connectivity CPF0402B12K7E1

TE Connectivity CPF0402B12K7E1

Supplier's Site
Surface Mount Resistors - 7015084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015084P
Surface Mount Resistors 7015084P
TE Connectivity CPF0402B12K7E1

TE Connectivity CPF0402B12K7E1

Supplier's Site
Surface Mount Resistors - 1641067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641067
Surface Mount Resistors 1641067
TE Connectivity CPF0402B12K7E1

TE Connectivity CPF0402B12K7E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 12.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 12.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6083
Surface Mount Thin Film Resistor, Cpf Series, 12.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6083
Surface Mount Thin Film Resistor, CPF Series, 12.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 12.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0715
Res, 12K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0715
RES, 12K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 12K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102606TR-ND 7015084 7015084P 95W6083 57AC0715
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 12.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 12K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details