TE Connectivity Surface Mount Resistors CPF0402B12K4E1

Description
TE Connectivity CPF0402B12K4E1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B12K4E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7015087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015087
Surface Mount Resistors 7015087
TE Connectivity CPF0402B12K4E1

TE Connectivity CPF0402B12K4E1

Supplier's Site
Surface Mount Resistors - 7015087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015087P
Surface Mount Resistors 7015087P
TE Connectivity CPF0402B12K4E1

TE Connectivity CPF0402B12K4E1

Supplier's Site
Surface Mount Resistors - 1641066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641066
Surface Mount Resistors 1641066
TE Connectivity CPF0402B12K4E1

TE Connectivity CPF0402B12K4E1

Supplier's Site
63mW 25V Resistor - 52-CPF0402B12K4E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B12K4E1
63mW 25V Resistor 52-CPF0402B12K4E1
Thin Film Resistor, 12.4kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B12K4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B12K4E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 12.4kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B12K4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B12K4E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102605TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102605TR-ND
Chip Resistor - Surface Mount A102605TR-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102605DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102605DKR-ND
Chip Resistor - Surface Mount A102605DKR-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102605CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102605CT-ND
Chip Resistor - Surface Mount A102605CT-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 12.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6082 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 12.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6082
Surface Mount Thin Film Resistor, Cpf Series, 12.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6082
Surface Mount Thin Film Resistor, CPF Series, 12.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 12.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0714
Res, 12K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0714
RES, 12K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7015087 7015087P 52-CPF0402B12K4E1 A102605TR-ND 95W6082 57AC0714
Product Name Surface Mount Resistors Surface Mount Resistors 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 12.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 12K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 12400 ohms 12400 ohms 12400 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers