TE Connectivity Chip Resistor - Surface Mount CPF0402B124KE1

Description
RES 124 KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 124 KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B124KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B124KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0402B124KE1DKR-ND
RES 124 KOHM 0.1% 1/16W 0402

RES 124 KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B124KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B124KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0402B124KE1TR-ND
124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B124KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B124KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0402B124KE1CT-ND
RES 124 KOHM 0.1% 1/16W 0402

RES 124 KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Resistors - 1237038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237038
Surface Mount Resistors 1237038
TE Connectivity CPF0402B124KE1

TE Connectivity CPF0402B124KE1

Supplier's Site
Surface Mount Resistors - 1226351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226351
Surface Mount Resistors 1226351
TE Connectivity CPF0402B124KE1

TE Connectivity CPF0402B124KE1

Supplier's Site
Chip Resistor - Surface Mount - CPF0402B124KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B124KE1
Chip Resistor - Surface Mount CPF0402B124KE1
RES 124 KOHM 0.1% 1/16W 0402

RES 124 KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 124K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 10AC6668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
10AC6668
Res, 124K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 10AC6668
RES, 124K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:124kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 124K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:124kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC7934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC7934
Res, 124K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC7934
RES, 124K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:124kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 124K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:124kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1712-CPF0402B124KE1DKR-ND 1237038 CPF0402B124KE1 10AC6668
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 124K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data