TE Connectivity Chip Resistor - Surface Mount CPF0402B120KE

Description
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119922TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119922TR-ND
Chip Resistor - Surface Mount A119922TR-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119922DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119922DKR-ND
Chip Resistor - Surface Mount A119922DKR-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119922CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119922CT-ND
Chip Resistor - Surface Mount A119922CT-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6661535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6661535
Surface Mount Resistors 6661535
TE Connectivity CPF0402B120KE

TE Connectivity CPF0402B120KE

Supplier's Site
Surface Mount Resistors - 6661535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6661535P
Surface Mount Resistors 6661535P
TE Connectivity CPF0402B120KE

TE Connectivity CPF0402B120KE

Supplier's Site
Surface Mount Resistors - 1640331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640331
Surface Mount Resistors 1640331
TE Connectivity CPF0402B120KE

TE Connectivity CPF0402B120KE

Supplier's Site
Res, 120K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1769
Res, 120K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1769
RES, 120K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 120K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 120K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9211
Res, 120K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9211
RES, 120K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 120K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9212
Res, 120K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9212
RES, 120K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 120K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0402B120KE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B120KE
Chip Resistor - Surface Mount CPF0402B120KE
RES SMD 120K OHM 0.1% 1/16W 0402

RES SMD 120K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A119922TR-ND 6661535 6661535P 01AH1769 46AK9211 CPF0402B120KE
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 120K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity Res, 120K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details