TE Connectivity 63mW 25V Resistor CPF0402B11K3E1

Description
Thin Film Resistor, 11.3kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B11K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B11K3E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 11.3kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B11K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B11K3E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B11K3E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B11K3E1
63mW 25V Resistor 52-CPF0402B11K3E1
Thin Film Resistor, 11.3kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B11K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B11K3E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 11.3kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B11K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B11K3E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965888-CPF0402B11K3E1
Resistors - Chip Resistor - Surface Mount 965888-CPF0402B11K3E1
Win Source Part Number: 965888-CPF0402B11K3E 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 11.3 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB1132X; RT0402BRD0711K3L; ERA-2AEB123X; ERA-2AEB113X; CPF0402B11K8E1; RT0402BRD0712KL; TNPW040211K3BEED; ERA-2AEB1242X4-18792 15-1; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A102592CT,4-1879215- 1,4-1879215-1-ND,A10 2592DKR,A102592TR,41 8792151 Base Product Number: CPF0402

Win Source Part Number: 965888-CPF0402B11K3E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 11.3 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2AEB1132X; RT0402BRD0711K3L; ERA-2AEB123X; ERA-2AEB113X; CPF0402B11K8E1; RT0402BRD0712KL; TNPW040211K3BEED; ERA-2AEB1242X4-1879215-1;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A102592CT,4-1879215-1,4-1879215-1-ND,A102592DKR,A102592TR,418792151
Base Product Number: CPF0402

Buy Now Datasheet
Chip Resistor - Surface Mount - A102592DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102592DKR-ND
Chip Resistor - Surface Mount A102592DKR-ND
11.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102592TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102592TR-ND
Chip Resistor - Surface Mount A102592TR-ND
11.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102592CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102592CT-ND
Chip Resistor - Surface Mount A102592CT-ND
11.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6069
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6069
Surface Mount Thin Film Resistor, CPF Series, 11.3 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 11.3 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 22R4044 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
22R4044
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 22R4044
Surface Mount Thin Film Resistor, CPF Series, 11.3 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 11.3 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 11K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1248
Res, 11K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1248
RES, 11K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.3kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 11K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.3kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0402B11K3E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B11K3E1
Resistors - Chip Resistor - Surface Mount CPF0402B11K3E1
RES SMD 11.3KOHM 0.1% 1/16W 0402

RES SMD 11.3KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B11K3E1 965888-CPF0402B11K3E1 A102592DKR-ND 95W6069 22R4044 06AC1248 CPF0402B11K3E1
Product Name 63mW 25V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 11K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 11300 ohms 11300 ohms 11300 ohms 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details