110 Ohm 0.1% Thin Film Resistor, 0402, 25V, 63mW, SMD Product overview: CPF0402B110RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B110RE1 can be used for catalog matching and distributor lookup.
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 110 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CPF0402B110RE1 | A102587TR-ND | 95W6077 |
| Product Name | SMD 110 Ohm 25V 63mW Resistor | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 110 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity |
| Technology / Construction | THIN FILM | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 110 ohms | 110 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 25 volts | ||
| Operating AC Voltage | 25 volts |