TE Connectivity Surface Mount Resistors CPF0402B110KE1

Description
TE Connectivity CPF0402B110KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B110KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1237032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237032
Surface Mount Resistors 1237032
TE Connectivity CPF0402B110KE1

TE Connectivity CPF0402B110KE1

Supplier's Site
Surface Mount Resistors - 1226345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226345
Surface Mount Resistors 1226345
TE Connectivity CPF0402B110KE1

TE Connectivity CPF0402B110KE1

Supplier's Site
Chip Resistor - Surface Mount - A103789TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103789TR-ND
Chip Resistor - Surface Mount A103789TR-ND
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103789DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103789DKR-ND
Chip Resistor - Surface Mount A103789DKR-ND
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103789CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103789CT-ND
Chip Resistor - Surface Mount A103789CT-ND
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1250
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1250
RES, 110K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 110K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 110K, 1%, 0402; Resistance Te Connectivity - 95W6076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 110K, 1%, 0402; Resistance Te Connectivity
95W6076
Resistor, Thin Film, 110K, 1%, 0402; Resistance Te Connectivity 95W6076
RESISTOR, THIN FILM, 110K, 1%, 0402; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THIN FILM, 110K, 1%, 0402; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 94X4811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
94X4811
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 94X4811
RES, 110K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 110K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1237032 A103789TR-ND 06AC1250 95W6076 94X4811
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Resistor, Thin Film, 110K, 1%, 0402; Resistance Te Connectivity Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details