The Neohm CPF0402B10RE1 is a precision thin film surface mount resistor with a resistance value of 10 ohms and a tolerance of ±0.1%. It is designed for applications requiring high accuracy and stability. The resistor has a power rating of 0.063 watts and a voltage rating of 25 volts. It features a compact 0402 case style, making it suitable for space-constrained designs. The resistor is packaged in a taped and reeled format for automated assembly processes. Additionally, it has a temperature coefficient of ±25 ppm/°C, indicating minimal variation with temperature changes. The product complies with various environmental regulations, including RoHS and REACH, ensuring it meets modern compliance standards.
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
TE Connectivity CPF0402B10RE1
RES, 10R, THIN FILM, 0.063W, 25V, 0402; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes
RES, THIN FILM, 10R, 0.1%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Type:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1% RoHS Compliant: Yes
RES, 10R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102583DKR-ND | 1226344 | 76AH1707 | 80P3855 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 10R, Thin Film, 0.063W, 25V, 0402; Resistance Neohm Te Connectivity | Res, Thin Film, 10R, 0.1%, 0.063W, 0402; Resistor Case Style Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402 | 0402 |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |