10.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
10.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistor, 10.5R, 0.1%, 25V, 0402 SMT Product overview: CPF0402B10R5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B10R5E1 can be used for catalog matching and distributor lookup.
RES SMD 10.5 OHM 0.1% 1/16W 0402
Surface Mount Thin Film Resistor, CPF Series, 10.5 ohm, 63 mW, - 0.1%, 25 V
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A102585TR-ND | 52-CPF0402B10R5E1 | CPF0402B10R5E1 | 23R0689 |
| Product Name | Chip Resistor - Surface Mount | 25V Resistor | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | THIN FILM | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 10.5 ohms | 10.5 ohms | 10.5 ohms |