TE Connectivity Chip Resistor - Surface Mount CPF0402B10KE

Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119918CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119918CT-ND
Chip Resistor - Surface Mount A119918CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119918DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119918DKR-ND
Chip Resistor - Surface Mount A119918DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119918TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119918TR-ND
Chip Resistor - Surface Mount A119918TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 10K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1557
Res, 10K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1557
RES, 10K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Cpf 0402 10K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity - 52AK7692 - Newark, An Avnet Company
Chicago, IL, United States
Cpf 0402 10K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity
52AK7692
Cpf 0402 10K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity 52AK7692
CPF 0402 10K 0.1 25PPM 5K RL ROHS COMPLIANT: YES

CPF 0402 10K 0.1 25PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0402B10KE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B10KE
Chip Resistor - Surface Mount CPF0402B10KE
RES SMD 10K OHM 0.1% 1/16W 0402

RES SMD 10K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A119918CT-ND 01AH1557 52AK7692 CPF0402B10KE
Product Name Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity Cpf 0402 10K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details