TE Connectivity Chip Resistor - Surface Mount CPF0402B10K7E1

Description
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102582CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102582CT-ND
Chip Resistor - Surface Mount A102582CT-ND
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102582DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102582DKR-ND
Chip Resistor - Surface Mount A102582DKR-ND
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102582TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102582TR-ND
Chip Resistor - Surface Mount A102582TR-ND
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V 63mW Resistor - 52-CPF0402B10K7E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B10K7E1
25V 63mW Resistor 52-CPF0402B10K7E1
0402 Thin Film Resistor, 10.7kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B10K7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B10K7E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 10.7kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B10K7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B10K7E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7015043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015043
Surface Mount Resistors 7015043
TE Connectivity CPF0402B10K7E1

TE Connectivity CPF0402B10K7E1

Supplier's Site
Surface Mount Resistors - 7015043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015043P
Surface Mount Resistors 7015043P
TE Connectivity CPF0402B10K7E1

TE Connectivity CPF0402B10K7E1

Supplier's Site
Surface Mount Resistors - 1641058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641058
Surface Mount Resistors 1641058
TE Connectivity CPF0402B10K7E1

TE Connectivity CPF0402B10K7E1

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0402B10K7E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B10K7E1
Resistors - Chip Resistor - Surface Mount CPF0402B10K7E1
RES SMD 10.7KOHM 0.1% 1/16W 0402

RES SMD 10.7KOHM 0.1% 1/16W 0402

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6061 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6061
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6061
Surface Mount Thin Film Resistor, CPF Series, 10.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 10.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 29AH3706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
29AH3706
Res, 10K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 29AH3706
RES, 10K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102582CT-ND 52-CPF0402B10K7E1 7015043 7015043P CPF0402B10K7E1 95W6061 29AH3706
Product Name Chip Resistor - Surface Mount 25V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 10K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details