TE Connectivity Chip Resistor - Surface Mount CPF0402B105KE1

Description
RES 105 KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 105 KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B105KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B105KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0402B105KE1DKR-ND
RES 105 KOHM 0.1% 1/16W 0402

RES 105 KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B105KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B105KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0402B105KE1CT-ND
RES 105 KOHM 0.1% 1/16W 0402

RES 105 KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B105KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B105KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0402B105KE1TR-ND
105 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

105 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0402B105KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B105KE1
Chip Resistor - Surface Mount CPF0402B105KE1
RES 105 KOHM 0.1% 1/16W 0402

RES 105 KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 105K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 10AC6667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
10AC6667
Res, 105K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 10AC6667
RES, 105K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:105kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 105K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:105kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC7928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC7928
Res, 105K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC7928
RES, 105K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:105kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 105K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:105kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0402B105KE1DKR-ND CPF0402B105KE1 10AC6667
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 105K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details