TE Connectivity SMD 102 Ohm 63mW 25V Resistor CPF0402B102RE1

Description
Thin Film Resistor, 102 Ohm, 0.1%, 63mW, 25V, 0402 SMD Product overview: CPF0402B102RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 102 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B102RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 102 Ohm, 0.1%, 63mW, 25V, 0402 SMD Product overview: CPF0402B102RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 102 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B102RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 102 Ohm 63mW 25V Resistor - 52-CPF0402B102RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 102 Ohm 63mW 25V Resistor
52-CPF0402B102RE1
SMD 102 Ohm 63mW 25V Resistor 52-CPF0402B102RE1
Thin Film Resistor, 102 Ohm, 0.1%, 63mW, 25V, 0402 SMD Product overview: CPF0402B102RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 102 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B102RE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 102 Ohm, 0.1%, 63mW, 25V, 0402 SMD Product overview: CPF0402B102RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 102 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B102RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102576TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102576TR-ND
Chip Resistor - Surface Mount A102576TR-ND
102 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

102 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102576CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102576CT-ND
Chip Resistor - Surface Mount A102576CT-ND
102 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

102 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 102 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6065 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 102 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6065
Surface Mount Thin Film Resistor, Cpf Series, 102 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6065
Surface Mount Thin Film Resistor, CPF Series, 102 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 102 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CPF0402B102RE1 A102576TR-ND 95W6065
Product Name SMD 102 Ohm 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 102 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip)
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details