TE Connectivity Chip Resistor - Surface Mount CPF0402B100RE1

Description
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102575CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102575CT-ND
Chip Resistor - Surface Mount A102575CT-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102575TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102575TR-ND
Chip Resistor - Surface Mount A102575TR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102575DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102575DKR-ND
Chip Resistor - Surface Mount A102575DKR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V 63mW Resistor - 52-CPF0402B100RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B100RE1
25V 63mW Resistor 52-CPF0402B100RE1
0402 Thin Film Resistor, 100R, 0.1%, 25V, 63mW, SM Product overview: CPF0402B100RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B100RE1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 100R, 0.1%, 25V, 63mW, SM Product overview: CPF0402B100RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B100RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035780-CPF0402B100RE1
Resistors - Chip Resistor - Surface Mount 1035780-CPF0402B100RE1
Win Source Part Number: 1035780-CPF0402B100R E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB101X; RT0402BRD07100RL; TNPW0402100RBEED; MCS0402MD1000BE100; CPF-A-0402B100RE1; RN731ETTP1000B25; AT0402BRD07100RL2-18 79208-5; 2-1879208-5.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A102575TR,A102575DKR ,2-1879208-5-ND,A102 575CT,2-1879208-5,21 8792085

Win Source Part Number: 1035780-CPF0402B100RE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2AEB101X; RT0402BRD07100RL; TNPW0402100RBEED; MCS0402MD1000BE100; CPF-A-0402B100RE1; RN731ETTP1000B25; AT0402BRD07100RL2-1879208-5; 2-1879208-5.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A102575TR,A102575DKR,2-1879208-5-ND,A102575CT,2-1879208-5,218792085

Buy Now Datasheet
Surface Mount Resistors - 7014542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014542
Surface Mount Resistors 7014542
TE Connectivity CPF0402B100RE1

TE Connectivity CPF0402B100RE1

Supplier's Site
Surface Mount Resistors - 7014542P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014542P
Surface Mount Resistors 7014542P
TE Connectivity CPF0402B100RE1

TE Connectivity CPF0402B100RE1

Supplier's Site
Surface Mount Resistors - 1680931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680931
Surface Mount Resistors 1680931
TE Connectivity CPF0402B100RE1

TE Connectivity CPF0402B100RE1

Supplier's Site
Chip Resistor - Surface Mount - CPF0402B100RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B100RE1
Chip Resistor - Surface Mount CPF0402B100RE1
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 100R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3857
Res, Thin Film, 100R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3857
RES, THIN FILM, 100R, 0.1%, 0.063W, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.063W, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1246
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1246
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R9549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R9549
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R9549
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9208
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9208
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number A102575CT-ND 52-CPF0402B100RE1 1035780-CPF0402B100RE1 7014542 7014542P CPF0402B100RE1 80P3857 06AC1246 21R9549
Product Name Chip Resistor - Surface Mount 25V 63mW Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 100R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402 0402; 0603; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details