TE Connectivity Chip Resistor - Surface Mount CPF0402B100KE

Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119916DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119916DKR-ND
Chip Resistor - Surface Mount A119916DKR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119916TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119916TR-ND
Chip Resistor - Surface Mount A119916TR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119916CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119916CT-ND
Chip Resistor - Surface Mount A119916CT-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1767
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1767
RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Cpf 0402 100K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity - 52AK7694 - Newark, An Avnet Company
Chicago, IL, United States
Cpf 0402 100K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity
52AK7694
Cpf 0402 100K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity 52AK7694
CPF 0402 100K 0.1 25PPM 5K RL ROHS COMPLIANT: YES

CPF 0402 100K 0.1 25PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A119916DKR-ND 01AH1767 52AK7694
Product Name Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity Cpf 0402 100K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details