TE Connectivity ™ Chip Resistor - Surface Mount CPF0402-LAB-KIT-HIGH

Description
CPF 0402 10K~255K LAB KIT
Request a Quote Datasheet
Description
CPF 0402 10K~255K LAB KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402-LAB-KIT-HIGH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402-LAB-KIT-HIGH-ND
Chip Resistor - Surface Mount 1712-CPF0402-LAB-KIT-HIGH-ND
CPF 0402 10K~255K LAB KIT

CPF 0402 10K~255K LAB KIT

Buy Now Datasheet
Resistor Kits - 1111-CPF0402-LAB-KIT-HIGH-ND - DigiKey
Thief River Falls, MN, United States
RESISTOR KITS CPF 0402 10K~255K

RESISTOR KITS CPF 0402 10K~255K

Buy Now Datasheet
RES 0402 10K to 255K LAB KIT Product overview: CPF0402-LAB-KIT-HIGH from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-CPF0402-LAB-KIT- HIGH can be used for catalog matching and distributor lookup.

RES 0402 10K to 255K LAB KIT Product overview: CPF0402-LAB-KIT-HIGH from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-CPF0402-LAB-KIT-HIGH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0402-LAB-KIT-HIGH-ND 1111-CPF0402-LAB-KIT-HIGH-ND 653-CPF0402-LAB-KIT-HIGH
Product Name Chip Resistor - Surface Mount Resistor Kits Resistor
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers