TE Connectivity Surface Mount Thin Film Resistor, Cpf Series, 732 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity CPF0201D732RE1

Description
Surface Mount Thin Film Resistor, CPF Series, 732 ohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, CPF Series, 732 ohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Cpf Series, 732 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity - 24W1398 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 732 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
24W1398
Surface Mount Thin Film Resistor, Cpf Series, 732 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity 24W1398
Surface Mount Thin Film Resistor, CPF Series, 732 ohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 732 ohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1398
Product Name Surface Mount Thin Film Resistor, Cpf Series, 732 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details