TE Connectivity Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity CPF0201D5K76C1

Description
Surface Mount Thin Film Resistor, CPF Series, 5.76 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, CPF Series, 5.76 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity - 24W1353 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
24W1353
Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity 24W1353
Surface Mount Thin Film Resistor, CPF Series, 5.76 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 5.76 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1353
Product Name Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details