TE Connectivity Res, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity CPF0201D4K75E1

Description
RES, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:4.75kohm; Product Range:CPF Series; Voltage Rating:15V; Resistor Element Material:Thin Film; Power Rating:31.25mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:4.75kohm; Product Range:CPF Series; Voltage Rating:15V; Resistor Element Material:Thin Film; Power Rating:31.25mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity - 01AH1779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity
01AH1779
Res, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity 01AH1779
RES, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:4.75kohm; Product Range:CPF Series; Voltage Rating:15V; Resistor Element Material:Thin Film; Power Rating:31.25mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:4.75kohm; Product Range:CPF Series; Voltage Rating:15V; Resistor Element Material:Thin Film; Power Rating:31.25mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH1779
Product Name Res, 4K75, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 4750 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers