TE Connectivity Res, 33K2, 0.5%, 0.0312W, 0402/thin Film; Resistance Neohm Te Connectivity CPF0201D33K2C1

Description
RES, 33K2, 0.5%, 0.0312W, 0402/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 0.5%, 0.0312W, 0402/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 0.5%, 0.0312W, 0402/thin Film; Resistance Neohm Te Connectivity - 97W7961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5%, 0.0312W, 0402/thin Film; Resistance Neohm Te Connectivity
97W7961
Res, 33K2, 0.5%, 0.0312W, 0402/thin Film; Resistance Neohm Te Connectivity 97W7961
RES, 33K2, 0.5%, 0.0312W, 0402/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 33K2, 0.5%, 0.0312W, 0402/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7961
Product Name Res, 33K2, 0.5%, 0.0312W, 0402/thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0402; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details