TE Connectivity Surface Mount Thin Film Resistor, Cpf Series, 31.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity CPF0201D31K6C1

Description
Surface Mount Thin Film Resistor, CPF Series, 31.6 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, CPF Series, 31.6 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Cpf Series, 31.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity - 24W1314 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 31.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
24W1314
Surface Mount Thin Film Resistor, Cpf Series, 31.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity 24W1314
Surface Mount Thin Film Resistor, CPF Series, 31.6 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 31.6 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1314
Product Name Surface Mount Thin Film Resistor, Cpf Series, 31.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details