TE Connectivity Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity CPF0201D24K9C1

Description
Surface Mount Thin Film Resistor, CPF Series, 24.9 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, CPF Series, 24.9 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity - 24W1281 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
24W1281
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity 24W1281
Surface Mount Thin Film Resistor, CPF Series, 24.9 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 24.9 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1281
Product Name Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers