TE Connectivity Surface Mount Thin Film Resistor, Cpf Series, 22.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity CPF0201D22K6C1

Description
Surface Mount Thin Film Resistor, CPF Series, 22.6 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, CPF Series, 22.6 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Cpf Series, 22.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity - 24W1273 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 22.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
24W1273
Surface Mount Thin Film Resistor, Cpf Series, 22.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity 24W1273
Surface Mount Thin Film Resistor, CPF Series, 22.6 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 22.6 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1273
Product Name Surface Mount Thin Film Resistor, Cpf Series, 22.6 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers