TE Connectivity Chip Resistor - Surface Mount CPF0201D11K3C1

Description
11.3 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
11.3 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0201D11K3C1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0201D11K3C1-ND
Chip Resistor - Surface Mount CPF0201D11K3C1-ND
11.3 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

11.3 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity - 24W1198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
24W1198
Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity 24W1198
Surface Mount Thin Film Resistor, CPF Series, 11.3 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 11.3 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF0201D11K3C1-ND 24W1198
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 11.3 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details