953 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
953 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
CPF 0201 953R 0.1% 25PPM 1K RL
RES, 953R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
CPF 0201 953R 0.1% 25PPM 1K RL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-CPF0201B953RE1CT-ND | 91AH6489 | CPF0201B953RE1 |
| Product Name | Chip Resistor - Surface Mount | Res, 953R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |