TE Connectivity Chip Resistor - Surface Mount CPF0201B909RE1

Description
909 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
909 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B909RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B909RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B909RE1TR-ND
909 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

909 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B909RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B909RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B909RE1CT-ND
909 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

909 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B909RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B909RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B909RE1DKR-ND
CPF 0201 909R 0.1% 25PPM 1K RL

CPF 0201 909R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 909R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6481
Res, 909R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6481
RES, 909R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 909R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B909RE1TR-ND 91AH6481
Product Name Chip Resistor - Surface Mount Res, 909R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 136222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details