TE Connectivity Chip Resistor - Surface Mount CPF0201B88R7E1

Description
88.7 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
88.7 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B88R7E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B88R7E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B88R7E1CT-ND
88.7 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

88.7 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B88R7E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B88R7E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B88R7E1TR-ND
88.7 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

88.7 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 88R7, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6467
Res, 88R7, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6467
RES, 88R7, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 88R7, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B88R7E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B88R7E1
Chip Resistor - Surface Mount CPF0201B88R7E1
CPF 0201 88R7 0.1% 25PPM 1K RL

CPF 0201 88R7 0.1% 25PPM 1K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B88R7E1CT-ND 91AH6467 CPF0201B88R7E1
Product Name Chip Resistor - Surface Mount Res, 88R7, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details