TE Connectivity Chip Resistor - Surface Mount CPF0201B86R6E1

Description
86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B86R6E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B86R6E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B86R6E1TR-ND
86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B86R6E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B86R6E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B86R6E1CT-ND
86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B86R6E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B86R6E1
Chip Resistor - Surface Mount CPF0201B86R6E1
CPF 0201 86R6 0.1% 25PPM 1K RL

CPF 0201 86R6 0.1% 25PPM 1K RL

Supplier's Site Datasheet
Res, 86R6, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6463
Res, 86R6, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6463
RES, 86R6, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 86R6, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B86R6E1TR-ND CPF0201B86R6E1 91AH6463
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 86R6, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers