TE Connectivity Chip Resistor - Surface Mount CPF0201B86R6E

Description
86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Description
86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor CPF0201B86R6E is a precision surface mount resistor with a resistance value of 86.6 Ω and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor is packaged in a 0201 size and is suitable for surface mount technology, with two solder terminations. It has a power rating of 0.0313 W and a voltage rating of 15 V. The temperature coefficient is ±25 ppm/°C, indicating minimal variation with temperature changes. This product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The resistor is available in a taped and reeled format for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Resistor CPF0201B86R6E is a precision surface mount resistor with a resistance value of 86.6 Ω and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor is packaged in a 0201 size and is suitable for surface mount technology, with two solder terminations. It has a power rating of 0.0313 W and a voltage rating of 15 V. The temperature coefficient is ±25 ppm/°C, indicating minimal variation with temperature changes. This product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The resistor is available in a taped and reeled format for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B86R6ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B86R6ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B86R6ETR-ND
86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

86.6 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 86R6, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6462
Res, 86R6, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6462
RES, 86R6, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 86R6, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B86R6ETR-ND 91AH6462
Product Name Chip Resistor - Surface Mount Res, 86R6, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers