The CPF0201B7K5E is a precision surface mount resistor with a resistance value of 7.5 kΩ and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor is packaged in a compact 0201 size and is suitable for surface mounting, with two solder terminations. This resistor has a power rating of 0.0313 W and a voltage rating of 15 V. It operates within a resistance range of 1 kΩ to 1 MΩ, making it versatile for various electronic applications. The temperature coefficient is ±25 ppm/°C, indicating minimal drift with temperature changes. Additionally, the product is compliant with EU RoHS and other environmental regulations, ensuring it meets modern sustainability standards.
7.5 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 7K5, 0.1%, 0.03125W, 0201/THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B7K5ETR-ND | 91AH6408 |
| Product Name | Chip Resistor - Surface Mount | Res, 7K5, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |