715 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 715R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B715RETR-ND | 91AH6418 |
| Product Name | Chip Resistor - Surface Mount | Res, 715R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |