TE Connectivity Chip Resistor - Surface Mount CPF0201B6K65E1

Description
6.65 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B6K65E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B6K65E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B6K65E1TR-ND
6.65 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

6.65 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B6K65E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B6K65E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B6K65E1CT-ND
6.65 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

6.65 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B6K65E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B6K65E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B6K65E1DKR-ND
CPF 0201 6K65 0.1% 25PPM 1K RL

CPF 0201 6K65 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 6K65, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6357
Res, 6K65, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6357
RES, 6K65, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 6K65, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B6K65E1TR-ND 91AH6357
Product Name Chip Resistor - Surface Mount Res, 6K65, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers